Schmersal Inc. Expander, Output; Limit Switch Actuator Schmersal SRB 324ST 24V

Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:24V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:3.2W; RoHS Compliant: Yes
Datasheet
Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:24V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:3.2W; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expander, Output; Limit Switch Actuator Schmersal - 37AJ1217 - Newark, An Avnet Company
Chicago, IL, United States
Expander, Output; Limit Switch Actuator Schmersal
37AJ1217
Expander, Output; Limit Switch Actuator Schmersal 37AJ1217
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:24V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:3.2W; RoHS Compliant: Yes

EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:24V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:3.2W; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 37AJ1217
Product Name Expander, Output; Limit Switch Actuator Schmersal
Maximum AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 1 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details