Safety Pressure mat
Detects presence of operators stepping into dangerous area
Integrated ramp edges to limit trip hazards
6 standard rectangular sizes. Custom sizes, shapes, and colors available
Robust design, slip free surface, and high resistance to chemicals
Multiple mats can be connected in line to cover larger areas
Two 2 wire connection cables
Meets PLd to ISO 13849 when used with appropriate safety controller.
Certified to EN 1760-1
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
| Schmersal Inc. | |
|---|---|
| Product Category | Safety Mats |
| Product Number | SMS5 |
| Product Name | Safety Pressure Mats |
| Switch Configuration | Normally Closed (NC) |
| Safety Category Type | Type 3 |
| Safety Mat Surface Features | Non-skid Surface; Chemical/Moisture Resistant |
| Certifications | CE certified |
| Length | 35 inch (889 mm) |