Two hand controls require operators to use both hands to initiate a machine cycle or control action.
Used for operating single-stroke equipment and other applications where it is desired to keep both of the operator's hands safe from a hazardous area during machine operation. Applications are typically found in the metal working, rubber, plastics and chemical industries as well as in semi-automatic assembly equipment.
Thermoplastic housing.
Console includes two black, 55 mm mushroom pushbuttons (1 NO & 1 NC contacts each) and one red E-stop latching button (1 NO & 1 NC contacts).
Hooded area for hand pushbuttons prevents bypassing with weights.
Stand and wall mounting possible
Ergonomic operation.
IP65 rated ingress protection.
Operating panel can be customized with additional command devices and indicator lights.
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
| Schmersal Inc. | |
|---|---|
| Product Category | Two Hand Safety Modules |
| Product Number | SEPK02.0 |
| Product Name | Two-Hand Control Panels |