The 8-pole M12 sensor cable KA-0904 - 101207728 from Schmersal is the optimum connection cable for safety sensors. The KA-0904 - 101207728 sensor cable consists of a straight M12 socket and a 5 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0904 - 101207728 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0904 - 101207728 is ideal for use in factory automation and also in difficult applications.
| Automation24, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Name | M12 sensor cable Schmersal KA-0904 - 101207728 |
| Cable Length | 5 ft (15.24 dm) |