Schmersal Inc. Electrical Cable/Wire KA-0804

Description
(101207741), CONNECTOR CABLE FOR SLC, (5 METER, M12, 4-POLE). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(101207741), CONNECTOR CABLE FOR SLC, (5 METER, M12, 4-POLE). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 12599272 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
12599272
Electrical Cable/Wire 12599272
(101207741), CONNECTOR CABLE FOR SLC, (5 METER, M12, 4-POLE). FREE 2 YEAR RADWELL WARRANTY

(101207741), CONNECTOR CABLE FOR SLC, (5 METER, M12, 4-POLE). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
M12 sensor cable Schmersal KA-0804 - 101207741 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 sensor cable Schmersal KA-0804 - 101207741
M12 sensor cable Schmersal KA-0804 - 101207741
The 4-pole M12 sensor cable KA-0804 - 101207741 from Schmersal is the optimum connection cable for safety sensors. The KA-0804 - 101207741 sensor cable consists of a straight M12 socket and a 5 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0804 - 101207741 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0804 - 101207741 is ideal for use in factory automation and also in difficult applications.

The 4-pole M12 sensor cable KA-0804 - 101207741 from Schmersal is the optimum connection cable for safety sensors. The KA-0804 - 101207741 sensor cable consists of a straight M12 socket and a 5 m PVC cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration. Sensor cable KA-0804 - 101207741 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67, the M12 sensor cable KA-0804 - 101207741 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  Radwell International Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 12599272
Product Name Electrical Cable/Wire M12 sensor cable Schmersal KA-0804 - 101207741
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details