Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MECHANICAL SAFETY INTERLOCK SWITCHES
SCHMERSAL INC.
101141422 -- SAFETY INTERLOCK SW, DPST-NC, 4A, 230VAC SCHMERSAL
Schmersal Inc.
Safety Interlock Sw, Dpst-Nc, 4A, 230Vac Schmersal
101141422
Description
SAFETY INTERLOCK SW, DPST-NC, 4A, 230VAC
Newark, An Avnet Company
Done
Description
SAFETY INTERLOCK SW, DPST-NC, 4A, 230VAC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Dpst-Nc, 4A, 230Vac Schmersal
47AK1925
Safety Interlock Sw, Dpst-Nc, 4A, 230Vac Schmersal
47AK1925
SAFETY INTERLOCK SW, DPST-NC, 4A, 230VAC
SAFETY INTERLOCK SW, DPST-NC, 4A, 230VAC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Mechanical Safety Interlock Switches
Product Number
47AK1925
Product Name
Safety Interlock Sw, Dpst-Nc, 4A, 230Vac Schmersal
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Interlock Switches
6034028
Specs
Current Rating
4 amps
AC Voltage Rating
230 volts
Operating Temp
-4 to 131 F (-20 to 55 C)
View Details
Allen-Bradley / Rockwell Automation
Trapped Key Interlock
440T-ASFC10BI
Specs
Interlock Switch Style
Keyed or Tongue Style Interlock Switch
View Details
Schmersal Inc.
Automation technology - Position and limit switches - M 330 - M 330 roller plunger R - T/M 330 roller plunger R - TR 330-11Y-1903
Specs
Switch Type
Electrical Switching
Current Rating
6 amps
International Approvals
EN IEC 60947-5-1
View Details
RS Components, Ltd.
Door Interlock Switches
101961
Specs
International Approvals
IP40
View Details