Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
SCHMARTBOARD, INC.
922-0002-01 -- JUMPER WIRE
SchmartBoard, Inc.
Jumper Wire
922-0002-01
Description
"Jumper Wire Male to Female 11.00"" (279.40mm) Bulk"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Jumper Wire Male to Female 11.00"" (279.40mm) Bulk"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Jumper Wire
1988-1182-ND
Jumper Wire
1988-1182-ND
"Jumper Wire Male to Female 11.00"" (279.40mm) Bulk"
"Jumper Wire Male to Female 11.00"" (279.40mm) Bulk"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Hookup Wires
Product Number
1988-1182-ND
Product Name
Jumper Wire
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
22 AWG, PVC Insulated, Wire Spool
9504
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details
Cooner Wire Company
Extra Flexible PVC Lead Wire
NEF 16-66544
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0870 inch (2.21 mm)
Rated Temperature
105 C (221 F)
View Details
RS Components, Ltd.
Hook Up Wire
1805965
Specs
Nominal Diameter
0.1457 inch (3.7 mm)
Wire Conductor
Copper
North American
14 AWG
View Details
New England Wire Technologies Corporation
Silicone Rubber Insulated Lead Wire
Specs
Rated Voltage
100 volts
Nominal Diameter
0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature
150 C (302 F)
View Details