SchmartBoard, Inc. Jumper Wire 920-0210-01

Description
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1988-1179-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1988-1179-ND
Jumper Wire 1988-1179-ND
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"

"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1988-1179-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 633 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details