SchmartBoard, Inc. Jumper Wire 920-0097-01

Description
"Jumper Wire Male to Male 5.00"" (127.00mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male 5.00"" (127.00mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1988-1039-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1988-1039-ND
Jumper Wire 1988-1039-ND
"Jumper Wire Male to Male 5.00"" (127.00mm) 28 AWG Bulk"

"Jumper Wire Male to Male 5.00"" (127.00mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1988-1039-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details