SchmartBoard, Inc. Jumper Wire 920-0020-01

Description
"Jumper Wire Female to Female 12.00"" (304.80mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 12.00"" (304.80mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1988-1008-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1988-1008-ND
Jumper Wire 1988-1008-ND
"Jumper Wire Female to Female 12.00"" (304.80mm) 28 AWG Bulk"

"Jumper Wire Female to Female 12.00"" (304.80mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1988-1008-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 169-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0070 inch (0.1778 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details