SchmartBoard, Inc. Jumper Wire 920-0010-01

Description
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 920-0010-01-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
920-0010-01-ND
Jumper Wire 920-0010-01-ND
"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"

"Jumper Wire Female to Female 7.00"" (177.80mm) 28 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 920-0010-01-ND
Product Name Jumper Wire
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details