Scheugenpflug, Inc. Volumetric Piston Dispensers Dos P

Description
The Dos P016 / 050 / 100 / 300 / TCA piston dispensers are high-precision volumetric dispensers designed to process 1C and 2C materials and cover a wide range of applications. Precisely dimensioned dispensing cylinders provide the ability to obtain reproducible material volumes. When 2C materials are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the dispenser, eliminating potential worry of changes to the material. Users also benefit from their fast and easy maintenance, long service life and significantly reduced servicing costs. Thanks to optional features such as valve monitoring, mixing tube heating and dispenser heating, these systems can be adapted flexibly to any requirement. Advantages Dispensing accuracy does not depend on temperature, pressure or viscosity Constant mixing ratio at all times due to parallel evacuation of dispensing cylinders Wide spectrum of applications (material and task) Key features Simultaneous discharge of cylinders through common lifting mechanism allows for homogenous mixing ratio Sensor monitoring of inlet and outlet valves as well as cylinder filling Temperature control with mixing tube heater (optional) Camera for monitoring the dispensing needle (optional)
Description
The Dos P016 / 050 / 100 / 300 / TCA piston dispensers are high-precision volumetric dispensers designed to process 1C and 2C materials and cover a wide range of applications. Precisely dimensioned dispensing cylinders provide the ability to obtain reproducible material volumes. When 2C materials are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the dispenser, eliminating potential worry of changes to the material. Users also benefit from their fast and easy maintenance, long service life and significantly reduced servicing costs. Thanks to optional features such as valve monitoring, mixing tube heating and dispenser heating, these systems can be adapted flexibly to any requirement. Advantages Dispensing accuracy does not depend on temperature, pressure or viscosity Constant mixing ratio at all times due to parallel evacuation of dispensing cylinders Wide spectrum of applications (material and task) Key features Simultaneous discharge of cylinders through common lifting mechanism allows for homogenous mixing ratio Sensor monitoring of inlet and outlet valves as well as cylinder filling Temperature control with mixing tube heater (optional) Camera for monitoring the dispensing needle (optional)

Suppliers

Company
Product
Description
Supplier Links
Volumetric Piston Dispensers - Dos P - Scheugenpflug, Inc.
Kennesaw, GA, United States
Volumetric Piston Dispensers
Dos P
Volumetric Piston Dispensers Dos P
The Dos P016 / 050 / 100 / 300 / TCA piston dispensers are high-precision volumetric dispensers designed to process 1C and 2C materials and cover a wide range of applications. Precisely dimensioned dispensing cylinders provide the ability to obtain reproducible material volumes. When 2C materials are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the dispenser, eliminating potential worry of changes to the material. Users also benefit from their fast and easy maintenance, long service life and significantly reduced servicing costs. Thanks to optional features such as valve monitoring, mixing tube heating and dispenser heating, these systems can be adapted flexibly to any requirement. Advantages Dispensing accuracy does not depend on temperature, pressure or viscosity Constant mixing ratio at all times due to parallel evacuation of dispensing cylinders Wide spectrum of applications (material and task) Key features Simultaneous discharge of cylinders through common lifting mechanism allows for homogenous mixing ratio Sensor monitoring of inlet and outlet valves as well as cylinder filling Temperature control with mixing tube heater (optional) Camera for monitoring the dispensing needle (optional)

The Dos P016 / 050 / 100 / 300 / TCA piston dispensers are high-precision volumetric dispensers designed to process 1C and 2C materials and cover a wide range of applications. Precisely dimensioned dispensing cylinders provide the ability to obtain reproducible material volumes. When 2C materials are used, the mixing ratio is kept constant by simultaneously discharging both cylinders into the shared mixing tube, ensuring the highest level of process reliability. At the same time, potting media that are sensitive to pressure, moisture or shearing are fed carefully through the dispenser, eliminating potential worry of changes to the material. Users also benefit from their fast and easy maintenance, long service life and significantly reduced servicing costs. Thanks to optional features such as valve monitoring, mixing tube heating and dispenser heating, these systems can be adapted flexibly to any requirement.

Advantages

  • Dispensing accuracy does not depend on temperature, pressure or viscosity
  • Constant mixing ratio at all times due to parallel evacuation of dispensing cylinders
  • Wide spectrum of applications (material and task)

Key features

  • Simultaneous discharge of cylinders through common lifting mechanism allows for homogenous mixing ratio
  • Sensor monitoring of inlet and outlet valves as well as cylinder filling
  • Temperature control with mixing tube heater (optional)
  • Camera for monitoring the dispensing needle (optional)
Supplier's Site

Technical Specifications

  Scheugenpflug, Inc.
Product Category Fluid Dispensing Equipment
Product Number Dos P
Product Name Volumetric Piston Dispensers
Dispensing Equipment Type Mix And Dispense
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details