Schatz Bearing Corp. Linear Motion Double V Guide Wheel W4 Series Model W4LL

Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet
Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel  W4 Series - Model W4LL - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel W4 Series
Model W4LL
Linear Motion Double V Guide Wheel W4 Series Model W4LL
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems

Schatz Double V GuideWheel Bearings
The superior choice for linear motion applications

Maintenance-free operation

  • Bearings are “greased for life”
  • Track surfaces hardened for long wear life
  • High-precision bearings allow for smooth and quiet operation

Ideal for harsh environments

  • Rolling elements are enclosed and safeguarded from contamination
  • Stainless steel options for resistance to corrosion
  • Schatz’s special two-piece seal is highly resistant to contamination
  • Lubricant is contained in bearing cavity ensuring long lubrication life

Flexibility in configuration
Components allow for numerous mounting arrangements:

  • Bearings can be mounted vertically or horizontally
  • Bearings can be used in linear or rotary systems
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearings
Product Number Model W4LL
Product Name Linear Motion Double V Guide Wheel W4 Series
Bearing Type Guide Wheel
Special Bearing Materials SAE 52100 Steel; Corrosion Resistant. (optional feature); Self Lubricating
Bearing Housing None
Bearing Contact Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rollers - VW-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.3100 inch (7.87 mm)
View Details
Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details
Slide Screw - SS Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Spline Bushing or Ball Spline
Special Bearing Materials Bearing and Rail Assemblies
Bearing Housing Rectangular
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details