Schatz Bearing Corp. Linear Motion Double V Guide Wheel W1 Series Model W1LL

Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet
Description
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel  W1 Series - Model W1LL - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel W1 Series
Model W1LL
Linear Motion Double V Guide Wheel W1 Series Model W1LL
Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh environments Rolling elements are enclosed and safeguarded from contamination Stainless steel options for resistance to corrosion Schatz’s special two-piece seal is highly resistant to contamination Lubricant is contained in bearing cavity ensuring long lubrication life Flexibility in configuration Components allow for numerous mounting arrangements: Bearings can be mounted vertically or horizontally Bearings can be used in linear or rotary systems

Schatz Double V GuideWheel Bearings
The superior choice for linear motion applications

Maintenance-free operation

  • Bearings are “greased for life”
  • Track surfaces hardened for long wear life
  • High-precision bearings allow for smooth and quiet operation

Ideal for harsh environments

  • Rolling elements are enclosed and safeguarded from contamination
  • Stainless steel options for resistance to corrosion
  • Schatz’s special two-piece seal is highly resistant to contamination
  • Lubricant is contained in bearing cavity ensuring long lubrication life

Flexibility in configuration
Components allow for numerous mounting arrangements:

  • Bearings can be mounted vertically or horizontally
  • Bearings can be used in linear or rotary systems
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearings
Product Number Model W1LL
Product Name Linear Motion Double V Guide Wheel W1 Series
Bearing Type Guide Wheel
Special Bearing Materials SAE 52100 Steel; Corrosion Resistant. (optional feature); Self Lubricating
Bearing Housing None
Bearing Contact Single Side
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 1.26 inch (32 mm)
View Details
0.625
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.5 inch (38.1 mm)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Linear Bearing Blocks - RPG15SV-AH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.34 inch (34 mm)
Bearing Length 1.87 inch (47.6 mm)
View Details