Schatz Bearing Corp. Linear Motion Double V Guide Wheel Tracks TR3SS Series Model TR3SS-198

Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet
Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel Tracks TR3SS Series - Model TR3SS-198 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel Tracks TR3SS Series
Model TR3SS-198
Linear Motion Double V Guide Wheel Tracks TR3SS Series Model TR3SS-198
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.

Schatz Double V Guide Wheel Tracks

Features:

  • Maintenance-free operation
  • Ideal for harsh environments
  • Flexibility in configuration

Carbon Track Details:

  • Material: Medium Carbon Steel.
  • Contact surface hardened Rc 58 min. and polished.

Stainless Steel Track Details:

  • Material: 420 Stainless Steel.
    Contact surface hardened Rc 48 min. and polished.
  • Area below contact surface left unhardened to permit drilling holes for mounting.
    All track rails are available unhardened.
  • The superior choice for linear motion applications.
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearing Rails
Product Number Model TR3SS-198
Product Name Linear Motion Double V Guide Wheel Tracks TR3SS Series
Guide / Rail Shape V - Grooved Guide
Material Stainless Steel
Additional Material Specifications Case Hardened; Unhardened (optional feature)
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Guide unit - FENG-50-250-KF - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.97 inch (50 mm)
View Details
1045 Steel Track, No Mounting Holes, Unhardened, 6.5' Long - BKDCOM-T278000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Linear Guide Rails - 2115235 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 8.66 inch (220 mm)
View Details
Micro Linear Slide Rail 50mm - S9-50 - Actuonix Motion Devices
Specs
Guide / Rail Shape Miniature Guide
Description Precision Grade
Guide Length 1.97 inch (50 mm)
View Details