Schatz Bearing Corp. Linear Motion Double V Guide Wheel Tracks TR3 Series Model TR3-198

Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet
Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel Tracks TR3 Series - Model TR3-198 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel Tracks TR3 Series
Model TR3-198
Linear Motion Double V Guide Wheel Tracks TR3 Series Model TR3-198
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.

Schatz Double V Guide Wheel Tracks

Features:

  • Maintenance-free operation
  • Ideal for harsh environments
  • Flexibility in configuration

Carbon Track Details:

  • Material: Medium Carbon Steel.
  • Contact surface hardened Rc 58 min. and polished.

Stainless Steel Track Details:

  • Material: 420 Stainless Steel.
    Contact surface hardened Rc 48 min. and polished.
  • Area below contact surface left unhardened to permit drilling holes for mounting.
    All track rails are available unhardened.
  • The superior choice for linear motion applications.
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearing Rails
Product Number Model TR3-198
Product Name Linear Motion Double V Guide Wheel Tracks TR3 Series
Guide / Rail Shape V - Grooved Guide
Material Steel
Additional Material Specifications Case Hardened; Unhardened (optional feature)
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - DP50 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 1.97 inch (50 mm)
View Details
OK-Vise® RM Rail System Base Rails - RM-200 - Jergens, Inc.
Specs
Guide Length 7.87 inch (200 mm)
View Details
Linear Guide Rails - 1766668 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.3543 inch (9 mm)
Guide Length 4.72 inch (120 mm)
View Details
Crossed Roller Rail Sets - NB-4480 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 11.61 inch (295 mm)
View Details