Schatz Bearing Corp. Linear Motion Double V Guide Wheel Tracks TR2 Series Model TR2-293

Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet
Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel Tracks TR2 Series - Model TR2-293 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel Tracks TR2 Series
Model TR2-293
Linear Motion Double V Guide Wheel Tracks TR2 Series Model TR2-293
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.

Schatz Double V Guide Wheel Tracks

Features:

  • Maintenance-free operation
  • Ideal for harsh environments
  • Flexibility in configuration

Carbon Track Details:

  • Material: Medium Carbon Steel.
  • Contact surface hardened Rc 58 min. and polished.

Stainless Steel Track Details:

  • Material: 420 Stainless Steel.
    Contact surface hardened Rc 48 min. and polished.
  • Area below contact surface left unhardened to permit drilling holes for mounting.
    All track rails are available unhardened.
  • The superior choice for linear motion applications.
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearing Rails
Product Number Model TR2-293
Product Name Linear Motion Double V Guide Wheel Tracks TR2 Series
Guide / Rail Shape V - Grooved Guide
Material Steel
Additional Material Specifications Case Hardened; Unhardened (optional feature)
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 619866 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 11.02 inch (280 mm)
View Details
KHK ZSTD5-1000RJ, Module 5, 60 Tooth, Hardened Ground Helical Racks - zstd5-1000rj - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material DIN C45 (JIS S45C equivalent)
Guide Width / Diameter 1.93 inch (49 mm)
View Details
SMITH® Rail, SRV-SRP-SRHP: Inch Guide Rail - SRHP-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Crossed Roller Rail Sets - NB-2090SS - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Stainless Steel
Guide Length 1.97 inch (50 mm)
View Details