Schatz Bearing Corp. Linear Motion Double V Guide Wheel Tracks TR1SS Series Model TR1SS-580

Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet
Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel Tracks TR1SS Series - Model TR1SS-580 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel Tracks TR1SS Series
Model TR1SS-580
Linear Motion Double V Guide Wheel Tracks TR1SS Series Model TR1SS-580
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.

Schatz Double V Guide Wheel Tracks

Features:

  • Maintenance-free operation
  • Ideal for harsh environments
  • Flexibility in configuration

Carbon Track Details:

  • Material: Medium Carbon Steel.
  • Contact surface hardened Rc 58 min. and polished.

Stainless Steel Track Details:

  • Material: 420 Stainless Steel.
    Contact surface hardened Rc 48 min. and polished.
  • Area below contact surface left unhardened to permit drilling holes for mounting.
    All track rails are available unhardened.
  • The superior choice for linear motion applications.
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearing Rails
Product Number Model TR1SS-580
Product Name Linear Motion Double V Guide Wheel Tracks TR1SS Series
Guide / Rail Shape V - Grooved Guide
Material Stainless Steel
Additional Material Specifications Case Hardened; Unhardened (optional feature)
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Spline - DPM1520 - THK America, Inc.
Specs
Guide / Rail Shape Spline Shaft
Guide Width / Diameter 0.5906 inch (15 mm)
View Details
KHK KRG2.5-500, Module 2.5, 63 Tooth, Thermal Refined Ground Racks - krg2-5-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.9843 inch (25 mm)
View Details
SMITH® Rail, MSRV-MSRP: Metric Guide Rails - MSRV-2XXXX - Accurate Bushing Company, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
View Details
Recirculating Wide Ball Slide Guide - BSG16W-1-230 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 6.87 inch (174 mm)
View Details