Schatz Bearing Corp. Linear Motion Double V Guide Wheel Tracks TR1 Series Model TR1-100

Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet
Description
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Double V Guide Wheel Tracks TR1 Series - Model TR1-100 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Linear Motion Double V Guide Wheel Tracks TR1 Series
Model TR1-100
Linear Motion Double V Guide Wheel Tracks TR1 Series Model TR1-100
Schatz Double V Guide Wheel Tracks Features: Maintenance-free operation Ideal for harsh environments Flexibility in configuration Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. Contact surface hardened Rc 48 min. and polished. Area below contact surface left unhardened to permit drilling holes for mounting. All track rails are available unhardened. The superior choice for linear motion applications.

Schatz Double V Guide Wheel Tracks

Features:

  • Maintenance-free operation
  • Ideal for harsh environments
  • Flexibility in configuration

Carbon Track Details:

  • Material: Medium Carbon Steel.
  • Contact surface hardened Rc 58 min. and polished.

Stainless Steel Track Details:

  • Material: 420 Stainless Steel.
    Contact surface hardened Rc 48 min. and polished.
  • Area below contact surface left unhardened to permit drilling holes for mounting.
    All track rails are available unhardened.
  • The superior choice for linear motion applications.
Supplier's Site Datasheet

Technical Specifications

  Schatz Bearing Corp.
Product Category Linear Bearing Rails
Product Number Model TR1-100
Product Name Linear Motion Double V Guide Wheel Tracks TR1 Series
Guide / Rail Shape V - Grooved Guide
Material Steel
Additional Material Specifications Case Hardened; Unhardened (optional feature)
Guide / Rail Features and Options Pre-drilled
Unlock Full Specs
to access all available technical data

Similar Products

Double Edge Guide Roller Track - DT-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Guide / Rail Shape V - Grooved Guide
Material Stainless Steel
Guide / Rail Features and Options Pre-drilled (optional feature)
View Details
KHK KRGF2.5-500, Module 2.5, 41 Tooth, Thermal Refined Ground Racks - krgf2-5-500 - KHK USA, Inc.
Specs
Guide / Rail Shape Linear Motion Guide
Material Steel; SCM440 (AISI 4140) Alloy Steel
Guide Width / Diameter 0.9843 inch (25 mm)
View Details
Crossed Roller Rail Sets - NB-2105 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Material Steel
Guide Length 2.52 inch (64 mm)
View Details
Guide unit - FENG-1 1/4
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 1.25 inch (31.75 mm)
View Details