Schatz Bearing Corp. Airframe Control/Aerospace Bearings DW Series DW6-6

Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.
Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.

Suppliers

Company
Product
Description
Supplier Links
Airframe Control/Aerospace Bearings DW Series - DW6-6 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Airframe Control/Aerospace Bearings DW Series
DW6-6
Airframe Control/Aerospace Bearings DW Series DW6-6
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.

Control Bearing

Features:

  • Manufactured to AS27647 per AS7949.
  • Extra wide, double row, ball.
  • All external surfaces except bore and stainless steel seal retainers are cadmium plated.
  • Installed with Teflon seals.
  • Pre-lubricated.
  • These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number DW6-6
Product Name Airframe Control/Aerospace Bearings DW Series
Primary Bearing Category Radial Ball Bearing
Application Airframe / Aircraft Control
Material / Plating Stainless Steel; Corrosion Resistant; Cadmium Plated
Seals / Shields Double Seal
Lubrication Prelubricated
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details