Schatz Bearing Corp. Airframe Control/Aerospace Bearings DW Series DW4K-4

Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.
Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.

Suppliers

Company
Product
Description
Supplier Links
Airframe Control/Aerospace Bearings DW Series - DW4K-4 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Airframe Control/Aerospace Bearings DW Series
DW4K-4
Airframe Control/Aerospace Bearings DW Series DW4K-4
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Control Bearing Features: Manufactured to AS27647 per AS7949. Extra wide, double row, ball. All external surfaces except bore and stainless steel seal retainers are cadmium plated. Installed with Teflon seals. Pre-lubricated. These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.

Control Bearing

Features:

  • Manufactured to AS27647 per AS7949.
  • Extra wide, double row, ball.
  • All external surfaces except bore and stainless steel seal retainers are cadmium plated.
  • Installed with Teflon seals.
  • Pre-lubricated.
  • These series are dimensionally interchangeable except the GDW series can be re-lubricated, through holes and a groove in the outer ring.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number DW4K-4
Product Name Airframe Control/Aerospace Bearings DW Series
Primary Bearing Category Radial Ball Bearing
Application Airframe / Aircraft Control
Material / Plating Stainless Steel; Corrosion Resistant; Cadmium Plated
Seals / Shields Double Seal
Lubrication Prelubricated
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details