Schatz Bearing Corp. Precision Ground Single Row Radial Ball Bearings BR 02A

Description
Single Row Radial, Inch Series Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied.
Description
Single Row Radial, Inch Series Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied.

Suppliers

Company
Product
Description
Supplier Links
Precision Ground Single Row Radial Ball Bearings - BR 02A - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Precision Ground Single Row Radial Ball Bearings
BR 02A
Precision Ground Single Row Radial Ball Bearings BR 02A
Single Row Radial, Inch Series Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied.

Single Row Radial, Inch Series

Features:

  • Precision Ground Single Row Radial Ball Bearings.
  • Special dimensions and tolerances can also be supplied.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number BR 02A
Product Name Precision Ground Single Row Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Rolling Element Steel
Seals / Shields None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal (optional feature); Single Shield (optional feature); Double Shield (optional feature)
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details