Schatz Bearing Corp. Airframe Control/Aerospace Bearings B500DD Series B546DD

Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Manufactured to AS27646 per AS7949. Extra light duty. Single row, ball. Teflon coated fiberglass seals. All external surfaces except bore and seals are cadmium plated. Pre-lubricated. This series is dimensionally interchangeable withthe unshielded B500 series.
Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Manufactured to AS27646 per AS7949. Extra light duty. Single row, ball. Teflon coated fiberglass seals. All external surfaces except bore and seals are cadmium plated. Pre-lubricated. This series is dimensionally interchangeable withthe unshielded B500 series.

Suppliers

Company
Product
Description
Supplier Links
Airframe Control/Aerospace Bearings B500DD Series - B546DD - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Airframe Control/Aerospace Bearings B500DD Series
B546DD
Airframe Control/Aerospace Bearings B500DD Series B546DD
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Manufactured to AS27646 per AS7949. Extra light duty. Single row, ball. Teflon coated fiberglass seals. All external surfaces except bore and seals are cadmium plated. Pre-lubricated. This series is dimensionally interchangeable withthe unshielded B500 series.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.

Extra Light Torque Tube Type

Features:

  • Manufactured to AS27646 per AS7949.
  • Extra light duty.
  • Single row, ball.
  • Teflon coated fiberglass seals.
  • All external surfaces except bore and seals are cadmium plated.
  • Pre-lubricated.
  • This series is dimensionally interchangeable withthe unshielded B500 series.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number B546DD
Product Name Airframe Control/Aerospace Bearings B500DD Series
Primary Bearing Category Radial Ball Bearing
Application Airframe / Aircraft Control
Material / Plating Corrosion Resistant; Cadmium Plated
Rolling Element Steel
Seals / Shields Double Seal
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details