Schatz Bearing Corp. Airframe Control / Aerospace Bearings B500 Series B540

Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Extra light duty. Single row, ball. This series is made of bearing quality chromium-alloy, high carbon steel and is not cadmium plated. Open Type. Lubricated with a preservative.
Description
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Extra light duty. Single row, ball. This series is made of bearing quality chromium-alloy, high carbon steel and is not cadmium plated. Open Type. Lubricated with a preservative.

Suppliers

Company
Product
Description
Supplier Links
Airframe Control / Aerospace Bearings B500 Series - B540 - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Airframe Control / Aerospace Bearings B500 Series
B540
Airframe Control / Aerospace Bearings B500 Series B540
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation. Extra Light Torque Tube Type Features: Extra light duty. Single row, ball. This series is made of bearing quality chromium-alloy, high carbon steel and is not cadmium plated. Open Type. Lubricated with a preservative.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly MIL-B-7949). Our aircraft bearings are also approved to many OEM specifications. The following is a list of Schatz series and the corresponding MS series designation.

Extra Light Torque Tube Type

Features:

  • Extra light duty.
  • Single row, ball.
  • This series is made of bearing quality chromium-alloy, high carbon steel and is not cadmium plated.
  • Open Type.
  • Lubricated with a preservative.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number B540
Product Name Airframe Control / Aerospace Bearings B500 Series
Primary Bearing Category Radial Ball Bearing
Application Airframe / Aircraft Control
Material / Plating Chromium-Alloy, High Carbon Steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details