Schatz Bearing Corp. Functional Precision Unground Semi-Ground Bearings AFH Series AFH 2848A

Description
Single Row, with Flange and Hex Bore Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges.
Description
Single Row, with Flange and Hex Bore Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges.

Suppliers

Company
Product
Description
Supplier Links
Functional Precision Unground Semi-Ground Bearings AFH Series - AFH 2848A - Schatz Bearing Corp.
Poughkeepsie, NY, USA
Functional Precision Unground Semi-Ground Bearings AFH Series
AFH 2848A
Functional Precision Unground Semi-Ground Bearings AFH Series AFH 2848A
Single Row, with Flange and Hex Bore Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges.

Single Row, with Flange and Hex Bore

Features:

  • Unground Single Row Radial Ball Bearings With Flange.
  • With Hexagon Bores and Flanges.
Supplier's Site

Technical Specifications

  Schatz Bearing Corp.
Product Category Ball Bearings
Product Number AFH 2848A
Product Name Functional Precision Unground Semi-Ground Bearings AFH Series
Primary Bearing Category Radial Ball Bearing
Rolling Element Steel
Seals / Shields None (Open Bearing)
Bearing Class Unground Bearing
Features Hex Bore; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details