Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily.
G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a variety of contact arrangements (2 to 48 contacts). The shells made of aluminium die-cast alloy and featuring bayonet or threaded coupling are highly resistant to shock, vibration and the harsh environmental conditions the connector is subjected toDie Sealed to IP54 and IP67 respectively, our G and GM Series circular connectors are dustproof, pressure proof and water protected. They are also resistant to the effects of most acids and alkalis as well as the extremes of temperature.
| Schaltbau GmbH | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Schaltbau G42 - Modular Circular Connectors |
| Connector Type | Circular / Cylindrical Connectors |