Manufacturer: Schaffner EMC Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216903-RN222-2.5/02
Inductance: 5.6 mH
Self Resonant Frequency: 700 kHz
Resistance: 120 mΩ
Number of Pins: 4
Categories: Custom Parts
Alternative Parts (Cross-Reference): RN 222-2.5/02;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1216903-RN222-2.5/02 |
| Product Name | Custom Parts - Custom Parts (N - R) - RN222-2.5/02 |