Manufacturer: Schaffner EMC Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163709-RN214-2.5/02
Inductance: 3.3 mH
Resistance: 72 mΩ
Number of Pins: 4
Categories: Custom Parts
Alternative Parts (Cross-Reference): RN 214-2.5/02;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Voltage Rating (AC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1163709-RN214-2.5/02 |
| Product Name | Custom Parts - Custom Parts (N - R) - RN214-2.5/02 |