Schaffner EMC Inc. Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) RN112-4-02-0M7

Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Inductance @ Frequency: 100μH @ 100kHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - AC: 250V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Inductance @ Frequency: 100μH @ 100kHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - AC: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Inductance @ Frequency: 100μH @ 100kHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Voltage Rating - AC: 250V

Manufacturer: AMIS
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Packaging: Bulk
Part Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Number of Lines: 3
Inductance @ Frequency: 100μH @ 100kHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 18 mOhm
Voltage Rating - AC: 250V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details