Schaffner EMC Inc. Transient Generator NSG650

Description
The NSG650 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Produces hybrid pulses of the shape 1.2/50us (open circuit) and 8/20us (short circuit) as well as a 0.5us/100 kHz damped oscillation All the functions of the instrument are controlled and monitored by a microprocessor No front panel controls are provided, as all functions are controlled via the PC (not included)with the NSG650 operating software IBM-compatible with min. 640kB of memory Serial RS232C (COM1) port Instrument supply
Description
The NSG650 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Produces hybrid pulses of the shape 1.2/50us (open circuit) and 8/20us (short circuit) as well as a 0.5us/100 kHz damped oscillation All the functions of the instrument are controlled and monitored by a microprocessor No front panel controls are provided, as all functions are controlled via the PC (not included)with the NSG650 operating software IBM-compatible with min. 640kB of memory Serial RS232C (COM1) port Instrument supply

Suppliers

Company
Product
Description
Supplier Links
Transient Generator - NSG650 - ValueTronics International, Inc.
Elgin, IL, USA
Transient Generator
NSG650
Transient Generator NSG650
The NSG650 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components. Additional Features: Produces hybrid pulses of the shape 1.2/50us (open circuit) and 8/20us (short circuit) as well as a 0.5us/100 kHz damped oscillation All the functions of the instrument are controlled and monitored by a microprocessor No front panel controls are provided, as all functions are controlled via the PC (not included)with the NSG650 operating software IBM-compatible with min. 640kB of memory Serial RS232C (COM1) port Instrument supply

The NSG650 is a transient generator from Schaffner. Transient generators simulate transient signals that are used to test the immunity of electrical and electronic components.

Additional Features:

  • Produces hybrid pulses of the shape 1.2/50us (open circuit) and 8/20us (short circuit) as well as a 0.5us/100 kHz damped oscillation
  • All the functions of the instrument are controlled and monitored by a microprocessor
  • No front panel controls are provided, as all functions are controlled via the PC (not included)with the NSG650 operating software
  • IBM-compatible with min. 640kB of memory
  • Serial RS232C (COM1) port Instrument supply
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number NSG650
Product Name Transient Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details