Manufacturer: Schaffner EMC Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206217-IT258
Length: 17.6 mm
Inductance: 2.5 mH
Height - Seated (Max): 11.3 mm
Frequency: 40 kHz
Height: 11.3 mm
Weight: 6.000006 g
Number of Pins: 4
Isolation Voltage: 3.2 kV
Width: 16.7 mm
Rise Time: 250 ns
Categories: Custom Parts
DC Resistance (DCR): 620 mΩ
Alternative Parts (Cross-Reference): 800050; IT 258; IT-258;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 17.6 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8504500000, 8504500000
REACH SVHC: No SVHC
Max Operating Temperature: 70 °C
Lead/Base Style: PC Pin
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206217-IT258 |
| Product Name | Custom Parts - Custom Parts (E - I) - IT258 |