POWER CORD, IEC C13-FREE END, 5M, BLACK; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:IL13P Series; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C13; Connector Type B:Free RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 29AK0348 |
| Product Name | Power Cord, Iec C13-Free End, 5M, Black; Cable Length Metric Schaffner |
| Approvals | RoHS |