Schaffner EMC Inc. Power Cord, Nema 5-15P To Iec 320 C13, 6Ft, 10A; Connector Type A Schaffner IL13-US2-SJT-3100-183

Description
POWER CORD, NEMA 5-15P TO IEC 320 C13, 6FT, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P TO IEC 320 C13, 6FT, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P To Iec 320 C13, 6Ft, 10A; Connector Type A Schaffner - 53W8221 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P To Iec 320 C13, 6Ft, 10A; Connector Type A Schaffner
53W8221
Power Cord, Nema 5-15P To Iec 320 C13, 6Ft, 10A; Connector Type A Schaffner 53W8221
POWER CORD, NEMA 5-15P TO IEC 320 C13, 6FT, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes

POWER CORD, NEMA 5-15P TO IEC 320 C13, 6FT, 10A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 53W8221
Product Name Power Cord, Nema 5-15P To Iec 320 C13, 6Ft, 10A; Connector Type A Schaffner
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
Power Cords - 8920671 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details