Schaffner EMC Inc. Power Cord with Locking System IL13, 13P, 19

Description
Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs for international usage Color : black Connector line side : C14; CEE7/VII; BS1363; NEMA5-15; SEV1011; JIS8303 Connector load side : C13 with IEC lock Frequency : 50/60 Hz Length : 2 m Operating frequency : 0 to 60 Hz Rated Current : 0 to 10 A Voltage : ≤ 250 V
Datasheet
Description
Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs for international usage Color : black Connector line side : C14; CEE7/VII; BS1363; NEMA5-15; SEV1011; JIS8303 Connector load side : C13 with IEC lock Frequency : 50/60 Hz Length : 2 m Operating frequency : 0 to 60 Hz Rated Current : 0 to 10 A Voltage : ≤ 250 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord with Locking System - IL13, 13P, 19 - Schaffner EMC Inc.
Edison, NJ, USA
Power Cord with Locking System
IL13, 13P, 19
Power Cord with Locking System IL13, 13P, 19
Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs for international usage Color : black Connector line side : C14; CEE7/VII; BS1363; NEMA5-15; SEV1011; JIS8303 Connector load side : C13 with IEC lock Frequency : 50/60 Hz Length : 2 m Operating frequency : 0 to 60 Hz Rated Current : 0 to 10 A Voltage : ≤ 250 V
  • Locking system for standardized IEC C14/C20 inlet filter
  • No accidental disconnection
  • Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug)
  • Fits any Schaffner IEC C14/C20 inlet filter
  • Retrofit for any IEC C14/C20 inlet
  • Various power line plugs for international usage

Color : black
Connector line side : C14; CEE7/VII; BS1363; NEMA5-15; SEV1011; JIS8303
Connector load side : C13 with IEC lock
Frequency : 50/60 Hz
Length : 2 m
Operating frequency : 0 to 60 Hz
Rated Current : 0 to 10 A
Voltage : ≤ 250 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category AC Power Cords
Product Number IL13, 13P, 19
Product Name Power Cord with Locking System
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Male End Type NEMA 5-15P; CEE 7/7; BS 1363; JIS 8303; SEV 1011; EN 60320-C14
Female End Type IEC-320-C13
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1345798 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 72 inches - 223020-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details