Schaffner EMC Inc. Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner FN9266S-10-06

Description
IEC FILTER, STANDARD, 1.15MH, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, STANDARD, 1.15MH, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner - 23AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner
23AH4249
Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner 23AH4249
IEC FILTER, STANDARD, 1.15MH, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, STANDARD, 1.15MH, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4249
Product Name Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Mini Receptacle - 888N-M12AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers