Schaffner EMC Inc. Iec Filter, Medical, 7Mh, 4A, 250Vac; Connector Type Schaffner FN9266B-4-06

Description
IEC FILTER, MEDICAL, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 7Mh, 4A, 250Vac; Connector Type Schaffner - 23AH4246 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 7Mh, 4A, 250Vac; Connector Type Schaffner
23AH4246
Iec Filter, Medical, 7Mh, 4A, 250Vac; Connector Type Schaffner 23AH4246
IEC FILTER, MEDICAL, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, MEDICAL, 7MH, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4246
Product Name Iec Filter, Medical, 7Mh, 4A, 250Vac; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data