Schaffner EMC Inc. Iec Filter, Safety, 3Mh, 6A, 250Vac; Connector Type Schaffner FN9266A-6-06

Description
IEC FILTER, SAFETY, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, SAFETY, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Safety, 3Mh, 6A, 250Vac; Connector Type Schaffner - 23AH4242 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Safety, 3Mh, 6A, 250Vac; Connector Type Schaffner
23AH4242
Iec Filter, Safety, 3Mh, 6A, 250Vac; Connector Type Schaffner 23AH4242
IEC FILTER, SAFETY, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, SAFETY, 3MH, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4242
Product Name Iec Filter, Safety, 3Mh, 6A, 250Vac; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details