Schaffner EMC Inc. Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner FN9266-2-06

Description
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner - 23AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner
23AH4235
Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner 23AH4235
IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC FILTER, STANDARD, 20MH, 2A, 250VAC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AH4235
Product Name Iec Filter, Standard, 20Mh, 2A, 250Vac; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products