IEC FILTER, STANDARD, 1.15MH, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23AH4234 |
| Product Name | Iec Filter, Standard, 1.15Mh, 10A; Connector Type Schaffner |
| Mounting | Snap-In, Flange Mount |