Schaffner EMC Inc. Power Entry Module / Filter, 6A, 373+A; Connector Type Schaffner FN9264-6-06

Description
POWER ENTRY MODULE / FILTER, 6A, 373+A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE / FILTER, 6A, 373+A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module / Filter, 6A, 373+A; Connector Type Schaffner - 83T3905 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module / Filter, 6A, 373+A; Connector Type Schaffner
83T3905
Power Entry Module / Filter, 6A, 373+A; Connector Type Schaffner 83T3905
POWER ENTRY MODULE / FILTER, 6A, 373+A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE / FILTER, 6A, 373+A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T3905
Product Name Power Entry Module / Filter, 6A, 373+A; Connector Type Schaffner
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products