Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules - FN9263-3-06 FN9263-3-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774649-FN9263-3-06 Series: FN 9263 Packaging: Bulk Number of Positions: 3 Current - UL: 3A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CQC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.20mm x 33.20mm Family Name: FN9263 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FN 9264-4-06; Introduction Date: May 19, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774649-FN9263-3-06 Series: FN 9263 Packaging: Bulk Number of Positions: 3 Current - UL: 3A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CQC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.20mm x 33.20mm Family Name: FN9263 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FN 9264-4-06; Introduction Date: May 19, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - FN9263-3-06 - 774649-FN9263-3-06 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - FN9263-3-06
774649-FN9263-3-06
Power Entry Connectors - Inlets, Outlets, Modules - FN9263-3-06 774649-FN9263-3-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 774649-FN9263-3-06 Series: FN 9263 Packaging: Bulk Number of Positions: 3 Current - UL: 3A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Approvals: CQC, CSA, ENEC, UL Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse: No Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 29.20mm x 33.20mm Family Name: FN9263 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FN 9264-4-06; Introduction Date: May 19, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 774649-FN9263-3-06
Series: FN 9263
Packaging: Bulk
Number of Positions: 3
Current - UL: 3A
Voltage - UL: 250VAC
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Approvals: CQC, CSA, ENEC, UL
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse: No
Switch Features: Switch On-Off
Panel Cutout Dimensions: Rectangular - 29.20mm x 33.20mm
Family Name: FN9263
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): FN 9264-4-06;
Introduction Date: May 19, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Power Entry Module, 3A, 373Ua; Connector Type Schaffner - 88M4105 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 3A, 373Ua; Connector Type Schaffner
88M4105
Power Entry Module, 3A, 373Ua; Connector Type Schaffner 88M4105
POWER ENTRY MODULE, 3A, 373UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, 3A, 373UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 774649-FN9263-3-06 88M4105
Product Name Power Entry Connectors - Inlets, Outlets, Modules - FN9263-3-06 Power Entry Module, 3A, 373Ua; Connector Type Schaffner
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products