Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner FN9262B-6-07

Description
FILTERED IEC MOD W/ FUSE, C14, 6A, WIRE; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Description
FILTERED IEC MOD W/ FUSE, C14, 6A, WIRE; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filtered IEC Module with Fuse, C14, 6A, Wire (part number 25AK8261) is designed for high-performance power entry applications. It operates at a voltage of 250 VAC and supports frequencies from DC to 400 Hz, with a rated current of 6A at a maximum ambient temperature of 40°C. The module features an integrated dual fuse holder for two fuses of size 5mm x 20mm, enhancing circuit protection. This product complies with various international standards, including UL 60939-3 and IEC/EN 60601-1, making it suitable for medical electrical devices and other applications requiring stringent safety measures. The module has a high potential test voltage rating of 2000 VAC between phase and protective earth, ensuring robust insulation. It also offers a temperature range for operation and storage from -25°C to +85°C. The module is rated IP 40 for protection against solid objects larger than 1mm, and its materials meet flammability standards of UL 94 V-0. With a mean time between failures (MTBF) of 2,100,000 hours, it provides reliability for long-term use. The wire leads option allows for flexible installation, making it a practical choice for engineers looking for a reliable filtered power entry solution.

Datasheet Summary
Powered by GS/AI

The Filtered IEC Module with Fuse, C14, 6A, Wire (part number 25AK8261) is designed for high-performance power entry applications. It operates at a voltage of 250 VAC and supports frequencies from DC to 400 Hz, with a rated current of 6A at a maximum ambient temperature of 40°C. The module features an integrated dual fuse holder for two fuses of size 5mm x 20mm, enhancing circuit protection. This product complies with various international standards, including UL 60939-3 and IEC/EN 60601-1, making it suitable for medical electrical devices and other applications requiring stringent safety measures. The module has a high potential test voltage rating of 2000 VAC between phase and protective earth, ensuring robust insulation. It also offers a temperature range for operation and storage from -25°C to +85°C. The module is rated IP 40 for protection against solid objects larger than 1mm, and its materials meet flammability standards of UL 94 V-0. With a mean time between failures (MTBF) of 2,100,000 hours, it provides reliability for long-term use. The wire leads option allows for flexible installation, making it a practical choice for engineers looking for a reliable filtered power entry solution.

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner - 25AK8261 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner
25AK8261
Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner 25AK8261
FILTERED IEC MOD W/ FUSE, C14, 6A, WIRE; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 6A, WIRE; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AK8261
Product Name Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details