The Filtered IEC Module with Fuse, C14, 6A, Wire, part number 25AK8256, is designed for high-performance power entry applications. It operates at a voltage of 250 VAC and supports frequencies from DC to 400 Hz, with a rated current of 6A at a maximum ambient temperature of 40°C. The module features an integrated dual fuse holder for two fuses (5mm x 20mm), enhancing safety and reliability. It complies with various international standards, including IEC/EN 60601-1, making it suitable for medical devices and other applications requiring stringent safety measures. The product has a high potential test voltage of 2000 VAC for P to PE and 760 VAC for P to N, ensuring robust electrical isolation. It operates within a temperature range of -25°C to +85°C and has a protection category of IP 40. The module is constructed from materials that meet UL 94 V-0 flammability standards, ensuring durability and safety in various environments. With a mean time between failures (MTBF) of 2,100,000 hours, it offers long-term reliability for critical applications. This module is particularly suitable for portable electrical equipment, small to medium-sized machines, and test and measurement devices.
FILTERED IEC MOD W/ FUSE, C14, 6A, WIRE; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25AK8256 |
| Product Name | Filtered Iec Mod W/ Fuse, C14, 6A, Wire; Connector Type Schaffner |
| Mounting | Flange Mount |