Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner FN9262-2-07

Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner - 25AK8254 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
25AK8254
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner 25AK8254
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AK8254
Product Name Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details