Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner FN9262-10-07

Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner - 25AK8253 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
25AK8253
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner 25AK8253
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AK8253
Product Name Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECU-S-M12G3-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details