PWR ENT MOD RCPT IEC320-C14 PNL Product overview: FN9260SB-2-06-10 from Schaffner EMC, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-FN9260SB-2-06-10
IEC Inlet Filter with Dual Fuse 250VAC, 2A, <5uA, Faston, Snap-in Vertical 0.6 to 1.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 301-FN9260SB-2-06-10 | 61K0009 |
| Product Name | Electronic Connector | Iec Inlet Filter With Dual Fuse 250Vac, 2A, <5Ua, Faston, Snap-In Vertical 0.6 To 1.5Mm Rohs Compliant Schaffner |
| Termination | Quick Connect - 0.250" (6.3mm) |