FILTERED IEC MOD W/ FUSE, C14, 1A, WIRE; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25AK8237 |
| Product Name | Filtered Iec Mod W/ Fuse, C14, 1A, Wire; Connector Type Schaffner |
| Mounting | Flange Mount |