Schaffner EMC Inc. Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) FN9260-4-06

Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334367-FN9260-4-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 60 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 800498,290-554,FN926 0406,FN9260 - 4 -06,817-1487 Base Product Number: FN9260 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 4A
Request a Quote Datasheet
Description
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334367-FN9260-4-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 60 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 800498,290-554,FN926 0406,FN9260 - 4 -06,817-1487 Base Product Number: FN9260 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334367-FN9260-4-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334367-FN9260-4-06
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334367-FN9260-4-06
Manufacturer: Schaffner EMC Inc. Win Source Part Number: 1334367-FN9260-4-06 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-2 Standard Package: 60 Mounting: Panel Mount, Flange Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder, Twin Fused Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 800498,290-554,FN926 0406,FN9260 - 4 -06,817-1487 Base Product Number: FN9260 Approval Agency: CQC, CSA, ENEC, UL RoHS Status: ROHS3 Compliant Current Rating - Filter: 4A

Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334367-FN9260-4-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 60
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 800498,290-554,FN9260406,FN9260 - 4 -06,817-1487
Base Product Number: FN9260
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334367-FN9260-4-06
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details