Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner FN9260-10-07

Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner - 25AK8233 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
25AK8233
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner 25AK8233
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AK8233
Product Name Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details