Manufacturer: Schaffner EMC Inc.
Win Source Part Number: 1334160-FN9260-10-06
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Number of Positions: 3
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-2
Standard Package: 60
Mounting: Panel Mount, Flange
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Rectangular - 29.00mm x 33.00mm
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 293-879,FN92601006,8
Base Product Number: FN9260
Approval Agency: CQC, CSA, ENEC, UL
RoHS Status: ROHS3 Compliant
Current Rating - Filter: 10A
PWR ENT MOD RCPT IEC320-C14 PNL
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1334160-FN9260-10-06 | FN9260-10-06 |
| Product Name | Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) | Power Entry Modules (PEM) |
| Termination | Quick Connect - 0.250" (6.3mm) | Quick Connect - 0.250" (6.3mm) |